Infineon Technologies AG Memory S25FL116K0XNFB013

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S25FL116K0XNFB013-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108MHz 8-SOIC

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108MHz 8-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-S25FL116K0XNFB013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL116K0XNFB013
Quad Memory IC and Storage Component 774-S25FL116K0XNFB013
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: S25FL116K0XNFB013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL116K0XNFB01 3 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: S25FL116K0XNFB013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL116K0XNFB013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S25FL116K0XNFB013 - Rochester Electronics
Newburyport, MA, United States
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory

S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory

Supplier's Site Datasheet
Memory - S25FL116K0XNFB013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL116K0XNFB013-ND 774-S25FL116K0XNFB013 S25FL116K0XNFB013 S25FL116K0XNFB013 S25FL116K0XNFB013
Product Name Memory Quad Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory, 4Mbit, 90Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 04B611 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type LCC
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details