Rochester Electronics Memory - EEPROM - 24LC04T-I/SL100 24LC04T-I/SL100

Description
Manufacturer: Microchip Technology Win Source Part Number: 854740-24LC04T-I/SL1 00 Features: Memory IC 100 kHz 3.5 ms Package: Bulk Family Name: 24LC04 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854740-24LC04T-I/SL1 00 Features: Memory IC 100 kHz 3.5 ms Package: Bulk Family Name: 24LC04 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC04T-I/SL100
854740-24LC04T-I/SL100
Memory - EEPROM - 24LC04T-I/SL100 854740-24LC04T-I/SL100
Manufacturer: Microchip Technology Win Source Part Number: 854740-24LC04T-I/SL1 00 Features: Memory IC 100 kHz 3.5 ms Package: Bulk Family Name: 24LC04 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Microchip Technology
Win Source Part Number: 854740-24LC04T-I/SL100
Features: Memory IC 100 kHz 3.5 ms
Package: Bulk
Family Name: 24LC04
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
IC EEPROM 4KBIT I2C 14SOIC

IC EEPROM 4KBIT I2C 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 854740-24LC04T-I/SL100 24LC04T-I/SL100
Product Name Memory - EEPROM - 24LC04T-I/SL100 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Memory - 5962-9232406MYA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers