Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55288802

Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 50 LENGTH IN FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -40 TO 221 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 145 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 2 INCH TRADE SIZE HC STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 TRADE SIZE IN INCH THERMOPLASTIC JACKET MATERIAL 22.25 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 50 LENGTH IN FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -40 TO 221 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 145 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 2 INCH TRADE SIZE HC STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 TRADE SIZE IN INCH THERMOPLASTIC JACKET MATERIAL 22.25 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55288802 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55288802
Flexible Liquidtight Metallic Conduit 55288802
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 50 LENGTH IN FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -40 TO 221 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 145 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 2 INCH TRADE SIZE HC STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 TRADE SIZE IN INCH THERMOPLASTIC JACKET MATERIAL 22.25 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
  • FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 50 FT
  • 50 LENGTH IN FT
  • 2.02 TO 2.045 INCH INNER DIAMETER
  • 2.34 TO 2.375 INCH OUTER DIAMETER
  • UL 360, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION
  • -40 TO 221 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • 145 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • HC STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 2 TRADE SIZE IN INCH
  • THERMOPLASTIC JACKET MATERIAL
  • 22.25 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55288802
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7559001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details