BRIM Electronics, Inc. Convoluted Tubing, FEP BCF

Description
BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties. TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electroni c, aerospace, robotics, marine and many biomedical applications, such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
Request a Quote
Description
BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties. TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electroni c, aerospace, robotics, marine and many biomedical applications, such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
Lodi, NJ, United States
Convoluted Tubing, FEP
BCF
Convoluted Tubing, FEP BCF
BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties. TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electroni c, aerospace, robotics, marine and many biomedical applications, such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C

BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility.
Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties.
TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electronic, aerospace, robotics, marine and many biomedical applications, such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment.
STD.COLOR: Natural (Translucent). Colors are available to order.
OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Electrical Conduit
Product Number BCF
Product Name Convoluted Tubing, FEP
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details