Altech Corp. Quick-Mounting System for Polyflex PA 6 Conduit Conduit Gland Angled 90®

Description
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. Conduit Gland SEM-Fast angled 90°, quick-mounting system for Polyflex PA 6 conduit Material: Polyamide 66 Technical properties: Easy and tight mounting Special click- in system Gray available Conduit can be rotated within the mounting gland Halogen free Applications: All fields using conduit Mounting instructions: Insert the conduit with a short twist all the way into the end of the SEM-Fast conduit gland.
Request a Quote Datasheet
Description
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. Conduit Gland SEM-Fast angled 90°, quick-mounting system for Polyflex PA 6 conduit Material: Polyamide 66 Technical properties: Easy and tight mounting Special click- in system Gray available Conduit can be rotated within the mounting gland Halogen free Applications: All fields using conduit Mounting instructions: Insert the conduit with a short twist all the way into the end of the SEM-Fast conduit gland.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Flemington, NJ, USA
Quick-Mounting System for Polyflex PA 6 Conduit
Conduit Gland Angled 90®
Quick-Mounting System for Polyflex PA 6 Conduit Conduit Gland Angled 90®
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. Conduit Gland SEM-Fast angled 90°, quick-mounting system for Polyflex PA 6 conduit Material: Polyamide 66 Technical properties: Easy and tight mounting Special click- in system Gray available Conduit can be rotated within the mounting gland Halogen free Applications: All fields using conduit Mounting instructions: Insert the conduit with a short twist all the way into the end of the SEM-Fast conduit gland.

Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation.

Conduit Gland SEM-Fast angled 90°, quick-mounting system for Polyflex PA 6 conduit

Material:

  • Polyamide 66

Technical properties:

  • Easy and tight mounting
  • Special click- in system
  • Gray available
  • Conduit can be rotated within the mounting gland
  • Halogen free

Applications:

  • All fields using conduit

Mounting instructions:

  • Insert the conduit with a short twist all the way into the end of the SEM-Fast conduit gland.
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electrical Conduit
Product Number Conduit Gland Angled 90®
Product Name Quick-Mounting System for Polyflex PA 6 Conduit
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details