Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55281103

Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CB STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLUE JACKET COLOR 9 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPATIBLE
Datasheet
Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CB STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLUE JACKET COLOR 9 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55281103 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55281103
Flexible Liquidtight Metallic Conduit 55281103
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CB STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLUE JACKET COLOR 9 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPATIBLE
  • FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 50 FT
  • 1.575 TO 1.6 INCH INNER DIAMETER
  • 1.865 TO 1.9 INCH OUTER DIAMETER
  • UL 360, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CB STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • THERMOPLASTIC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 9 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN2[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55281103
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details