TE Connectivity Cable Conduit 0638514002

Description
Body Features Primary Product Material : Crosslinked Ethylene Tetrafluoroethylene Dimensions Product Length : 60 M  [197 FT ] Packaging Features Packaging Method : Spool Usage Conditions Fluid Resistance Type : Lubricating Oil, Jet Fuel, De-Icing Fluid, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents, Water Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Crosslinked Ethylene Tetrafluoroethylene Dimensions Product Length : 60 M  [197 FT ] Packaging Features Packaging Method : Spool Usage Conditions Fluid Resistance Type : Lubricating Oil, Jet Fuel, De-Icing Fluid, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents, Water Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Conduit - 0638514002 - TE Connectivity
Berwyn, PA, United States
Cable Conduit
0638514002
Cable Conduit 0638514002
Body Features Primary Product Material : Crosslinked Ethylene Tetrafluoroethylene Dimensions Product Length : 60 M  [197 FT ] Packaging Features Packaging Method : Spool Usage Conditions Fluid Resistance Type : Lubricating Oil, Jet Fuel, De-Icing Fluid, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents, Water Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Primary Product Material : Crosslinked Ethylene Tetrafluoroethylene

Dimensions


  • Product Length : 60 M  [197 FT ]

Packaging Features


  • Packaging Method : Spool

Usage Conditions


  • Fluid Resistance Type : Lubricating Oil, Jet Fuel, De-Icing Fluid, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents, Water
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Conduit
Product Number 0638514002
Product Name Cable Conduit
Temperature Rating -67 to 392 F (-55 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 2-2500180-7 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 2500180-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 5470244007 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details