Altech Corp. Tube, corrugated; polyamide 6; 50 meterL; 16.6 mm ID; UL94 1200178

Description
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.
Description
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Suppliers

Company
Product
Description
Supplier Links
Tube, corrugated; polyamide 6; 50 meterL; 16.6 mm ID; UL94 - 70077523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, corrugated; polyamide 6; 50 meterL; 16.6 mm ID; UL94
70077523
Tube, corrugated; polyamide 6; 50 meterL; 16.6 mm ID; UL94 70077523
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Supplier's Site
Tube, corrugated; polyamide 6; 50 meterL; 16.6 mm ID; UL94 - 70074884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, corrugated; polyamide 6; 50 meterL; 16.6 mm ID; UL94
70074884
Tube, corrugated; polyamide 6; 50 meterL; 16.6 mm ID; UL94 70074884
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70077523
Product Name Tube, corrugated; polyamide 6; 50 meterL; 16.6 mm ID; UL94
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2025343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details