Southwire Company, LLC Flexible Liquidtight Nonmetallic Conduit 55094221

Description
FLEXIBLE TYPE RIGID PVC MATERIAL 25 FT 25 LENGTH IN FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 13 LB PER 100 FT WEIGHT CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS ULTRATITE[R] BRAND
Datasheet
Description
FLEXIBLE TYPE RIGID PVC MATERIAL 25 FT 25 LENGTH IN FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 13 LB PER 100 FT WEIGHT CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS ULTRATITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 55094221 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Nonmetallic Conduit
55094221
Flexible Liquidtight Nonmetallic Conduit 55094221
FLEXIBLE TYPE RIGID PVC MATERIAL 25 FT 25 LENGTH IN FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 13 LB PER 100 FT WEIGHT CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS ULTRATITE[R] BRAND
  • FLEXIBLE TYPE
  • RIGID PVC MATERIAL
  • 25 FT
  • 25 LENGTH IN FT
  • 0.622 TO 0.642 INCH INNER DIAMETER
  • 0.82 TO 0.84 INCH OUTER DIAMETER
  • UL 1660, CSA APPROVAL
  • ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • 13 LB PER 100 FT WEIGHT
  • CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • B LFNC STYLE
  • CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 1/2 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • 4 INCH BENDING RADIUS
  • ULTRATITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55094221
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 1240016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details