Southwire Company, LLC Flexible Steel Conduit 55081903

Description
REDUCED WALL TYPE 100 FOOT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 34.5 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Datasheet
Description
REDUCED WALL TYPE 100 FOOT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 34.5 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55081903 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55081903
Flexible Steel Conduit 55081903
REDUCED WALL TYPE 100 FOOT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 34.5 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
  • REDUCED WALL TYPE
  • 100 FOOT
  • 0.812 TO 0.835 INCH INNER DIAMETER
  • 1.045 TO 1.105 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • 34.5 POUND PER 100 FOOT WEIGHT
  • REEL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 5 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55081903
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 228823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Rigid
Conduit Type Rigid
View Details