BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility.
Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties.
TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electroni
STD.COLOR: Natural (Translucent). Colors are available to order.
OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Electrical Conduit |
| Product Number | BCZ |
| Product Name | Convoluted Tubing, E-TFE/TEFZEL |
| Material | E-TFE/TEFZEL |
| Flexibility | Flexible |
| Size | 0.1810 to 1.5 inch (4.6 to 38.1 mm) |