Altech Corp. Quick-Mounting System for Polyflex PA 6 Conduit Conduit Gland Straight

Description
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. Conduit Gland SEM-Fast Straight, quick-mounting system for Polyflex PA 6 conduit Material: Polyamide 66 Technical properties: Easy and tight mounting Special click- in system Gray available Conduit can be rotated within the mounting gland Halogen free Applications: All fields using conduit Mounting instructions: Insert the conduit with a short twist all the way into the end of the SEM-Fast conduit gland.
Request a Quote Datasheet
Description
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. Conduit Gland SEM-Fast Straight, quick-mounting system for Polyflex PA 6 conduit Material: Polyamide 66 Technical properties: Easy and tight mounting Special click- in system Gray available Conduit can be rotated within the mounting gland Halogen free Applications: All fields using conduit Mounting instructions: Insert the conduit with a short twist all the way into the end of the SEM-Fast conduit gland.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Flemington, NJ, USA
Quick-Mounting System for Polyflex PA 6 Conduit
Conduit Gland Straight
Quick-Mounting System for Polyflex PA 6 Conduit Conduit Gland Straight
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. Conduit Gland SEM-Fast Straight, quick-mounting system for Polyflex PA 6 conduit Material: Polyamide 66 Technical properties: Easy and tight mounting Special click- in system Gray available Conduit can be rotated within the mounting gland Halogen free Applications: All fields using conduit Mounting instructions: Insert the conduit with a short twist all the way into the end of the SEM-Fast conduit gland.

Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation.

Conduit Gland SEM-Fast Straight, quick-mounting system for Polyflex PA 6 conduit

Material:

  • Polyamide 66

Technical properties:

  • Easy and tight mounting
  • Special click- in system
  • Gray available
  • Conduit can be rotated within the mounting gland
  • Halogen free

Applications:

  • All fields using conduit

Mounting instructions:

  • Insert the conduit with a short twist all the way into the end of the SEM-Fast conduit gland.
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electrical Conduit
Product Number Conduit Gland Straight
Product Name Quick-Mounting System for Polyflex PA 6 Conduit
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details