Southland Equipment Service CORROSIVE CABINETS HCL18

Description
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Blue powder finish with signage includes polyethylene tray liners for shelves and sill. TWO DOOR TYPES Manual Close - opens to a full 180° . Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.
Description
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Blue powder finish with signage includes polyethylene tray liners for shelves and sill. TWO DOOR TYPES Manual Close - opens to a full 180° . Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.

Suppliers

Company
Product
Description
Supplier Links
CORROSIVE CABINETS - HCL18 - Southland Equipment Service
Columbia, SC, USA
CORROSIVE CABINETS
HCL18
CORROSIVE CABINETS HCL18
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Blue powder finish with signage includes polyethylene tray liners for shelves and sill. TWO DOOR TYPES Manual Close - opens to a full 180° . Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.
  • All welded double wall 18 gauge construction with 1-1/2" insuating air space.
  • Double walled doors 18 gauge - except unique 14 gauge outer door(s).
  • Doors have 56% more steel with safety rounded corners.
  • 2" leak proof sill to contain spillage.
  • 4" heavy duty welded hinges with brass pins.
  • Twin 2" flame arrester vents and adjustable leveling feet.
  • Galvanized steel shelves adjust on 2-1/2" centers.
  • Safety signage in large lettering.
  • Three point locking system with premium flush paddle handles standard.
  • Chemical storage maximum. Class I & II 60 gals. Class III 120 gals.
  • FM Approved.
  • Powder Coated Finish. FOB Shipping Point.
  • Blue powder finish with signage includes polyethylene tray liners for shelves and sill.

TWO DOOR TYPES
Manual Close
- opens to a full 180° .
Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Cabinets and Casework
Product Number HCL18
Product Name CORROSIVE CABINETS
Height 44.00 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 24.00 inch (610 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details