AirClean Systems Evidence Drying Cabinet Mini DrySafe™ ACEVD24

Description
The Mini DrySafe™ drying cabinet protects evidence from airborne cross-contamination while minimizing personnel exposure. The cabinet is configured to clean the incoming "drying" air through prefiltration and then filter the cabinet exhaust air through a combination of bonded carbon and HEPA filtration. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST Mini-helic gauge monitors filter life, indicating when to change HEPA filter No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Safety Features Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Request a Quote
Description
The Mini DrySafe™ drying cabinet protects evidence from airborne cross-contamination while minimizing personnel exposure. The cabinet is configured to clean the incoming "drying" air through prefiltration and then filter the cabinet exhaust air through a combination of bonded carbon and HEPA filtration. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST Mini-helic gauge monitors filter life, indicating when to change HEPA filter No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Safety Features Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Creedmoor, NC, United States
Evidence Drying Cabinet
Mini DrySafe™ ACEVD24
Evidence Drying Cabinet Mini DrySafe™ ACEVD24
The Mini DrySafe™ drying cabinet protects evidence from airborne cross-contamination while minimizing personnel exposure. The cabinet is configured to clean the incoming "drying" air through prefiltration and then filter the cabinet exhaust air through a combination of bonded carbon and HEPA filtration. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST Mini-helic gauge monitors filter life, indicating when to change HEPA filter No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Safety Features Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas

The Mini DrySafe™ drying cabinet protects evidence from airborne cross-contamination while minimizing personnel exposure. The cabinet is configured to clean the incoming "drying" air through prefiltration and then filter the cabinet exhaust air through a combination of bonded carbon and HEPA filtration.

Standard Features

  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Mini-helic gauge monitors filter life, indicating when to change HEPA filter
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet

Safety Features

  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Cabinets and Casework
Product Number Mini DrySafe™ ACEVD24
Product Name Evidence Drying Cabinet
Use Industrial
Type Safety Cabinet
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details