New Pig Corporation PIG® Vertical Drum Flammable Safety Cabinet with Rollers CAB746

Description
Manual-Close Door Style Holds 110 gal. 59.4" x 34.6" x 65" Durable safety cabinet accommodates vertical drums, even with pumps and funnels in place, for easy dispensing. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Rollers in bottom of cabinet make it easier to move drums in and out Note: OSHA codes state that no more than 60 gallons may be Category 1, 2, or 3 flammable liquids, and no more than 120 gallons may be Category 4 flammable liquids
Datasheet
Description
Manual-Close Door Style Holds 110 gal. 59.4" x 34.6" x 65" Durable safety cabinet accommodates vertical drums, even with pumps and funnels in place, for easy dispensing. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Rollers in bottom of cabinet make it easier to move drums in and out Note: OSHA codes state that no more than 60 gallons may be Category 1, 2, or 3 flammable liquids, and no more than 120 gallons may be Category 4 flammable liquids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Tipton, PA, USA
PIG® Vertical Drum Flammable Safety Cabinet with Rollers
CAB746
PIG® Vertical Drum Flammable Safety Cabinet with Rollers CAB746
Manual-Close Door Style Holds 110 gal. 59.4" x 34.6" x 65" Durable safety cabinet accommodates vertical drums, even with pumps and funnels in place, for easy dispensing. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Rollers in bottom of cabinet make it easier to move drums in and out Note: OSHA codes state that no more than 60 gallons may be Category 1, 2, or 3 flammable liquids, and no more than 120 gallons may be Category 4 flammable liquids

Manual-Close Door Style Holds 110 gal. 59.4" x 34.6" x 65"

Durable safety cabinet accommodates vertical drums, even with pumps and funnels in place, for easy dispensing.

  • Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund
  • FM Approved for the storage of flammables; also meets NFPA and OSHA specifications
  • Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use
  • 14-gauge steel door faces are 56% thicker than competing cabinets
  • Three-point, zinc latch ensures fail-safe, non-sparking door closure
  • Recessed handle won't catch on passing traffic
  • 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure
  • True double-wall construction with 1.5" of insulating air space adds fire protection
  • 2" leakproof sump contains leaks, drips and spills
  • Flame arrestor vents help prevent flashback ignition
  • Full-width, welded shelf hangers offer maximum support and increase sidewall thickness
  • Shelf provides 350 lb. UDL weight capacity when evenly loaded
  • Grounding connection inhibits static buildup
  • Rollers in bottom of cabinet make it easier to move drums in and out
  • Note: OSHA codes state that no more than 60 gallons may be Category 1, 2, or 3 flammable liquids, and no more than 120 gallons may be Category 4 flammable liquids
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Cabinets and Casework
Product Number CAB746
Product Name PIG® Vertical Drum Flammable Safety Cabinet with Rollers
Use Industrial
Type Safety Cabinet
Features Fire Proof
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details