DCC Corporation HotSpot I Thermocouple Welder 10-A10120

Description
The HotSpot Capacitive Discharge Welder is designed to help solve your thermocouple fabrication and attachment problems. The welder generates an electric arc for fusing standard couple elements into freestanding beads and welding them to any thickness base metal. Visual and sonic indicators alert operator when the welder has cycled and is at the user selected power level. The system is powered directly from the AC line through a step-down transformer, or from a gel type battery, which provides power for a few hundred welds off-line. The battery is automatically recharged whenever the unit is connected to AC power. Using welded thermocouples solves the couple generation and attachment problem in one operation. Merging these steps with the HotSpot generates obvious advantages in the areas of cost, flexibility, accuracy, and the time required for installation. QUICK ACTION Give up waiting for ready made thermocouple junctions, and fabricate your own with the Hot Spot welder. It's much faster than gas welding and produces a more reliable contact than mechanical twisting or clamping. The Hot Spot is so small and portable that you can use it right where you want it. And it forms and attaches junctions in one step. ECONOMICAL Not only do you save the time of waiting for prefabricated couples, but you reduce costs by forming junctions from standard thermocouple wire. You also save the cost and effort of using clamps, brackets, glue, and other sensor mounting means. EASY-TO-USE You don't have to be a welder to be a success with the HotSpot. After a little experimenting to zero-in on the best energy settings and positioning techniques for the wire type and size being used, the inexperienced operator will quickly be producing satisfactory welds. FLEXIBLE Adjustable weld power output matches the varying requirements of the thermocouple materials and wire gauges. Make butt welds, and third party or free standing junctions, all with the same device.
Description
The HotSpot Capacitive Discharge Welder is designed to help solve your thermocouple fabrication and attachment problems. The welder generates an electric arc for fusing standard couple elements into freestanding beads and welding them to any thickness base metal. Visual and sonic indicators alert operator when the welder has cycled and is at the user selected power level. The system is powered directly from the AC line through a step-down transformer, or from a gel type battery, which provides power for a few hundred welds off-line. The battery is automatically recharged whenever the unit is connected to AC power. Using welded thermocouples solves the couple generation and attachment problem in one operation. Merging these steps with the HotSpot generates obvious advantages in the areas of cost, flexibility, accuracy, and the time required for installation. QUICK ACTION Give up waiting for ready made thermocouple junctions, and fabricate your own with the Hot Spot welder. It's much faster than gas welding and produces a more reliable contact than mechanical twisting or clamping. The Hot Spot is so small and portable that you can use it right where you want it. And it forms and attaches junctions in one step. ECONOMICAL Not only do you save the time of waiting for prefabricated couples, but you reduce costs by forming junctions from standard thermocouple wire. You also save the cost and effort of using clamps, brackets, glue, and other sensor mounting means. EASY-TO-USE You don't have to be a welder to be a success with the HotSpot. After a little experimenting to zero-in on the best energy settings and positioning techniques for the wire type and size being used, the inexperienced operator will quickly be producing satisfactory welds. FLEXIBLE Adjustable weld power output matches the varying requirements of the thermocouple materials and wire gauges. Make butt welds, and third party or free standing junctions, all with the same device.

Suppliers

Company
Product
Description
Supplier Links
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Pennsauken, NJ, USA
HotSpot I Thermocouple Welder
10-A10120
HotSpot I Thermocouple Welder 10-A10120
The HotSpot Capacitive Discharge Welder is designed to help solve your thermocouple fabrication and attachment problems. The welder generates an electric arc for fusing standard couple elements into freestanding beads and welding them to any thickness base metal. Visual and sonic indicators alert operator when the welder has cycled and is at the user selected power level. The system is powered directly from the AC line through a step-down transformer, or from a gel type battery, which provides power for a few hundred welds off-line. The battery is automatically recharged whenever the unit is connected to AC power. Using welded thermocouples solves the couple generation and attachment problem in one operation. Merging these steps with the HotSpot generates obvious advantages in the areas of cost, flexibility, accuracy, and the time required for installation. QUICK ACTION Give up waiting for ready made thermocouple junctions, and fabricate your own with the Hot Spot welder. It's much faster than gas welding and produces a more reliable contact than mechanical twisting or clamping. The Hot Spot is so small and portable that you can use it right where you want it. And it forms and attaches junctions in one step. ECONOMICAL Not only do you save the time of waiting for prefabricated couples, but you reduce costs by forming junctions from standard thermocouple wire. You also save the cost and effort of using clamps, brackets, glue, and other sensor mounting means. EASY-TO-USE You don't have to be a welder to be a success with the HotSpot. After a little experimenting to zero-in on the best energy settings and positioning techniques for the wire type and size being used, the inexperienced operator will quickly be producing satisfactory welds. FLEXIBLE Adjustable weld power output matches the varying requirements of the thermocouple materials and wire gauges. Make butt welds, and third party or free standing junctions, all with the same device.

The HotSpot Capacitive Discharge Welder is designed to help solve your thermocouple fabrication and attachment problems. The welder generates an electric arc for fusing standard couple elements into freestanding beads and welding them to any thickness base metal. Visual and sonic indicators alert operator when the welder has cycled and is at the user selected power level. The system is powered directly from the AC line through a step-down transformer, or from a gel type battery, which provides power for a few hundred welds off-line. The battery is automatically recharged whenever the unit is connected to AC power.
Using welded thermocouples solves the couple generation and attachment problem in one operation. Merging these steps with the HotSpot generates obvious advantages in the areas of cost, flexibility, accuracy, and the time required for installation.
QUICK ACTION
Give up waiting for ready made thermocouple junctions, and fabricate your own with the Hot Spot welder. It's much faster than gas welding and produces a more reliable contact than mechanical twisting or clamping. The Hot Spot is so small and portable that you can use it right where you want it. And it forms and attaches junctions in one step.
ECONOMICAL
Not only do you save the time of waiting for prefabricated couples, but you reduce costs by forming junctions from standard thermocouple wire. You also save the cost and effort of using clamps, brackets, glue, and other sensor mounting means.
EASY-TO-USE
You don't have to be a welder to be a success with the HotSpot. After a little experimenting to zero-in on the best energy settings and positioning techniques for the wire type and size being used, the inexperienced operator will quickly be producing satisfactory welds.
FLEXIBLE
Adjustable weld power output matches the varying requirements of the thermocouple materials and wire gauges. Make butt welds, and third party or free standing junctions, all with the same device.

Supplier's Site

Technical Specifications

  DCC Corporation
Product Category Welding, Brazing, and Soldering Equipment
Product Number 10-A10120
Product Name HotSpot I Thermocouple Welder
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Butt Welding, Acrobat™ Core Package -  - Asahi/America, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Welders - 588987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 250 amps
View Details
150s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details