Metcal Single Output Soldering & Rework System MFR-1140

Description
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1140 comes with a precision Tweezer hand-piece to rework SMD components with fine dimension to large blade geometries. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Datasheet
Description
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1140 comes with a precision Tweezer hand-piece to rework SMD components with fine dimension to large blade geometries. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Output Soldering & Rework System - MFR-1140 - Metcal
Cypress, CA, United States
Single Output Soldering & Rework System
MFR-1140
Single Output Soldering & Rework System MFR-1140
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1140 comes with a precision Tweezer hand-piece to rework SMD components with fine dimension to large blade geometries. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1140 comes with a precision Tweezer hand-piece to rework SMD components with fine dimension to large blade geometries.

Features and Benefits:

  • SmartHeat® Technology provides exceptional power for high thermal demand applications.
  • Four hand-pieces available for increased application solutions for soldering and rework on one system
  • Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility
  • Hand-pieces are ergonomic for operator safety and comfort
  • Small Bench Top foot print
  • Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Supplier's Site
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal - 46P4043 - Newark, An Avnet Company
Chicago, IL, United States
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal
46P4043
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal 46P4043
SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1100 Power Supply, MFR-H4-TW Cartridge Tweezer Hand-piece, MFR-WSPT Tweezer Workstand; Plug Type:- RoHS Compliant: Yes

SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1100 Power Supply, MFR-H4-TW Cartridge Tweezer Hand-piece, MFR-WSPT Tweezer Workstand; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal MFR Soldering / Rework Station MFR-1140 - METCAL MFR-1140 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal MFR Soldering / Rework Station MFR-1140
METCAL MFR-1140
Metcal MFR Soldering / Rework Station MFR-1140 METCAL MFR-1140
The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

Buy Now

Technical Specifications

  Metcal Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-1140 46P4043 METCAL MFR-1140
Product Name Single Output Soldering & Rework System Single-Output Soldering & Rework System; Supply Voltage Vac Metcal Metcal MFR Soldering / Rework Station MFR-1140
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-5100-0073-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Welding Machine 35 kHz - Standard 745 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details