Inductotherm Group Engineered Structural Section Welding Line Thermatool™

Description
Patented in 1970, Thermatool™ lines producing Engineered Structural Sections have been field proven again and again for structural HF Welded beam production. With the advent of new steel chemistries and improved flat rolled steel technologies, HF Welded Engineered Structural Section production is meeting ever-growing infrastructure demands by providing innovative engineered solutions to structural design problems. An alternative to hot-rolled standard structural I and H beams is now available to architects and engineers intent on creating innovative designs by using different strength materials in web and flanges of beams to save weight and improve load-carrying strength. Along with the ability to use different materials, asymmetric structural geometries can be designed for specific applications. Thermatool™ Engineered Structural Section Lines can then produce HF Welded sections cost effectively and in volumes consistent with custom design requirements. The HF forge weld, proven to be the strongest weld available, is accomplished through Thermatool™ HF Solid State Contact Welders. The combination of selecting the right power and frequency gives structural sections producers the ability to successfully weld different materials including Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel and even Weathering Steels. Thermatool is the global leading brand of custom beam section HF Welding lines. Features Flexibility to change the sizes of web and flange dimensions simply by changing slit coil dimensions Material for web and flange can be different grades of steel to save cost and weight Engineered Structural Sections Lines are designed for coil to coil or with accumulators for continuous production In-line beam straightening section ensures tight tolerance beam geometries at the output of the line Flying saw cutoff is provided to cut beams to desired length, in-line Ability to store and retrieve setup parameters for consistent repeatability Additional materials can be welded including: Aluminum, Titanium, Stainless Steel, HSLA, AHSS
Request a Quote
Description
Patented in 1970, Thermatool™ lines producing Engineered Structural Sections have been field proven again and again for structural HF Welded beam production. With the advent of new steel chemistries and improved flat rolled steel technologies, HF Welded Engineered Structural Section production is meeting ever-growing infrastructure demands by providing innovative engineered solutions to structural design problems. An alternative to hot-rolled standard structural I and H beams is now available to architects and engineers intent on creating innovative designs by using different strength materials in web and flanges of beams to save weight and improve load-carrying strength. Along with the ability to use different materials, asymmetric structural geometries can be designed for specific applications. Thermatool™ Engineered Structural Section Lines can then produce HF Welded sections cost effectively and in volumes consistent with custom design requirements. The HF forge weld, proven to be the strongest weld available, is accomplished through Thermatool™ HF Solid State Contact Welders. The combination of selecting the right power and frequency gives structural sections producers the ability to successfully weld different materials including Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel and even Weathering Steels. Thermatool is the global leading brand of custom beam section HF Welding lines. Features Flexibility to change the sizes of web and flange dimensions simply by changing slit coil dimensions Material for web and flange can be different grades of steel to save cost and weight Engineered Structural Sections Lines are designed for coil to coil or with accumulators for continuous production In-line beam straightening section ensures tight tolerance beam geometries at the output of the line Flying saw cutoff is provided to cut beams to desired length, in-line Ability to store and retrieve setup parameters for consistent repeatability Additional materials can be welded including: Aluminum, Titanium, Stainless Steel, HSLA, AHSS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Rancocas, NJ, USA
Engineered Structural Section Welding Line
Thermatool™
Engineered Structural Section Welding Line Thermatool™
Patented in 1970, Thermatool™ lines producing Engineered Structural Sections have been field proven again and again for structural HF Welded beam production. With the advent of new steel chemistries and improved flat rolled steel technologies, HF Welded Engineered Structural Section production is meeting ever-growing infrastructure demands by providing innovative engineered solutions to structural design problems. An alternative to hot-rolled standard structural I and H beams is now available to architects and engineers intent on creating innovative designs by using different strength materials in web and flanges of beams to save weight and improve load-carrying strength. Along with the ability to use different materials, asymmetric structural geometries can be designed for specific applications. Thermatool™ Engineered Structural Section Lines can then produce HF Welded sections cost effectively and in volumes consistent with custom design requirements. The HF forge weld, proven to be the strongest weld available, is accomplished through Thermatool™ HF Solid State Contact Welders. The combination of selecting the right power and frequency gives structural sections producers the ability to successfully weld different materials including Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel and even Weathering Steels. Thermatool is the global leading brand of custom beam section HF Welding lines. Features Flexibility to change the sizes of web and flange dimensions simply by changing slit coil dimensions Material for web and flange can be different grades of steel to save cost and weight Engineered Structural Sections Lines are designed for coil to coil or with accumulators for continuous production In-line beam straightening section ensures tight tolerance beam geometries at the output of the line Flying saw cutoff is provided to cut beams to desired length, in-line Ability to store and retrieve setup parameters for consistent repeatability Additional materials can be welded including: Aluminum, Titanium, Stainless Steel, HSLA, AHSS

Patented in 1970, Thermatool™ lines producing Engineered Structural Sections have been field proven again and again for structural HF Welded beam production. With the advent of new steel chemistries and improved flat rolled steel technologies, HF Welded Engineered Structural Section production is meeting ever-growing infrastructure demands by providing innovative engineered solutions to structural design problems. An alternative to hot-rolled standard structural I and H beams is now available to architects and engineers intent on creating innovative designs by using different strength materials in web and flanges of beams to save weight and improve load-carrying strength. Along with the ability to use different materials, asymmetric structural geometries can be designed for specific applications. Thermatool™ Engineered Structural Section Lines can then produce HF Welded sections cost effectively and in volumes consistent with custom design requirements.

The HF forge weld, proven to be the strongest weld available, is accomplished through Thermatool™ HF Solid State Contact Welders. The combination of selecting the right power and frequency gives structural sections producers the ability to successfully weld different materials including Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel and even Weathering Steels.

Thermatool is the global leading brand of custom beam section HF Welding lines.

Features

  • Flexibility to change the sizes of web and flange dimensions simply by changing slit coil dimensions
  • Material for web and flange can be different grades of steel to save cost and weight
  • Engineered Structural Sections Lines are designed for coil to coil or with accumulators for continuous production
  • In-line beam straightening section ensures tight tolerance beam geometries at the output of the line
  • Flying saw cutoff is provided to cut beams to desired length, in-line
  • Ability to store and retrieve setup parameters for consistent repeatability
  • Additional materials can be welded including: Aluminum, Titanium, Stainless Steel, HSLA, AHSS
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Welding, Brazing, and Soldering Equipment
Product Number Thermatool™
Product Name Engineered Structural Section Welding Line
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details