Nelson Fastener Systems 3/4" (19mm) Inverter Stud Welder Nelweld® N1500i™

Description
This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality indicator. Its simplicity reduces set-up time, operator training, and error. This welder incorporates the standard features of the Nelson Stud Welding equipment family, such as STUD EXPERTTM and PROCESS MONITORING. The pulse waveform feature cleans surface contamination, and makes Aluminum welding perfect. Optional integrated gas controls allow precise metering of shielding gas when using the gas arc process. This unit can also be purchased with auto-feed equipment to increase the welding productivity. The welder carries a 2 year or 1,000,000 weld warranty that gives customers peace of mind.
Datasheet
Description
This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality indicator. Its simplicity reduces set-up time, operator training, and error. This welder incorporates the standard features of the Nelson Stud Welding equipment family, such as STUD EXPERTTM and PROCESS MONITORING. The pulse waveform feature cleans surface contamination, and makes Aluminum welding perfect. Optional integrated gas controls allow precise metering of shielding gas when using the gas arc process. This unit can also be purchased with auto-feed equipment to increase the welding productivity. The welder carries a 2 year or 1,000,000 weld warranty that gives customers peace of mind.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Elyria, OH, USA
3/4" (19mm) Inverter Stud Welder
Nelweld® N1500i™
3/4" (19mm) Inverter Stud Welder Nelweld® N1500i™
This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality indicator. Its simplicity reduces set-up time, operator training, and error. This welder incorporates the standard features of the Nelson Stud Welding equipment family, such as STUD EXPERTTM and PROCESS MONITORING. The pulse waveform feature cleans surface contamination, and makes Aluminum welding perfect. Optional integrated gas controls allow precise metering of shielding gas when using the gas arc process. This unit can also be purchased with auto-feed equipment to increase the welding productivity. The welder carries a 2 year or 1,000,000 weld warranty that gives customers peace of mind.

This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality indicator. Its simplicity reduces set-up time, operator training, and error. This welder incorporates the standard features of the Nelson Stud Welding equipment family, such as STUD EXPERTTM and PROCESS MONITORING. The pulse waveform feature cleans surface contamination, and makes Aluminum welding perfect. Optional integrated gas controls allow precise metering of shielding gas when using the gas arc process. This unit can also be purchased with auto-feed equipment to increase the welding productivity. The welder carries a 2 year or 1,000,000 weld warranty that gives customers peace of mind.

Supplier's Site Datasheet

Technical Specifications

  Nelson Fastener Systems
Product Category Welding, Brazing, and Soldering Equipment
Product Number Nelweld® N1500i™
Product Name 3/4" (19mm) Inverter Stud Welder
Equipment Type PowerSource / Station
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
Input Current 30 to 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 4094699 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
 - SWS-M200-13-J - Swagelok Company
Swagelok Company
Specs
Equipment Type PowerSource / Station
Process Capability Welding
Output Power Capability AC Output
View Details