Inductotherm Group HAZControl Technology HF Welder HAZControl™

Description
HAZControl™ Welder Technology greatly simplifies the complex relationships of the key variables for HF Welding tube: Heat (Power), HAZ Width (Frequency), Vee Length, and Mill Speed. To use HAZControl™ Technology (HCT) an operator enters the mill setup parameters and tube information into the software and the Variable Frequency HF Welder is set to weld tube. With independent control of weld power and frequency, the Thermatool™ Solid State HAZControl™ Welder Technology delivers precise heat input control on each and every mill run. The combination of selecting the precise power and frequency offers pipe and tube manufacturers the flexibility to successfully produce the best weld on any tube or pipe mill with virtually any material type. The patented HAZControl™ Welder Technology (HCT) allows the HF welder operator to select the optimum welding frequency at the console, maintain the frequency, store and retrieve setup and process parameters and achieve consistent repeatability. Features HF Welding is redefined using HAZControl™ Welder Technology. HAZControl™ Welder Technology software uses proprietary algorithms to establish recommended power and frequency settings for initial runs of new products made on a tube and pipe mill. After a product is run and the weld quality is validated the operator stores the process parameters for future use. Patented full range Thermatool™ AutoMatch™ ensures full power output over wide range of product sizes VeeAxis™ control – automated vee length setup Simplified operator display enables process repeatability Power set-point maintained within 0.5% Frequency set-point maintained within 1.0% Excellent low weld power output stability and regulation for welding at mill jog speeds (as low as 1% power) Power factor over 0.95 High efficiency rating of 85% Available with dual induction/contact output DC Ripple less than 0.5% Low harmonic distortion rectifier Standard speed/power control simplifies operation and significantly reduces scrap through accurate control of weld power in relation to mill speed at start-up and ramp down
Request a Quote
Description
HAZControl™ Welder Technology greatly simplifies the complex relationships of the key variables for HF Welding tube: Heat (Power), HAZ Width (Frequency), Vee Length, and Mill Speed. To use HAZControl™ Technology (HCT) an operator enters the mill setup parameters and tube information into the software and the Variable Frequency HF Welder is set to weld tube. With independent control of weld power and frequency, the Thermatool™ Solid State HAZControl™ Welder Technology delivers precise heat input control on each and every mill run. The combination of selecting the precise power and frequency offers pipe and tube manufacturers the flexibility to successfully produce the best weld on any tube or pipe mill with virtually any material type. The patented HAZControl™ Welder Technology (HCT) allows the HF welder operator to select the optimum welding frequency at the console, maintain the frequency, store and retrieve setup and process parameters and achieve consistent repeatability. Features HF Welding is redefined using HAZControl™ Welder Technology. HAZControl™ Welder Technology software uses proprietary algorithms to establish recommended power and frequency settings for initial runs of new products made on a tube and pipe mill. After a product is run and the weld quality is validated the operator stores the process parameters for future use. Patented full range Thermatool™ AutoMatch™ ensures full power output over wide range of product sizes VeeAxis™ control – automated vee length setup Simplified operator display enables process repeatability Power set-point maintained within 0.5% Frequency set-point maintained within 1.0% Excellent low weld power output stability and regulation for welding at mill jog speeds (as low as 1% power) Power factor over 0.95 High efficiency rating of 85% Available with dual induction/contact output DC Ripple less than 0.5% Low harmonic distortion rectifier Standard speed/power control simplifies operation and significantly reduces scrap through accurate control of weld power in relation to mill speed at start-up and ramp down
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Rancocas, NJ, USA
HAZControl Technology HF Welder
HAZControl™
HAZControl Technology HF Welder HAZControl™
HAZControl™ Welder Technology greatly simplifies the complex relationships of the key variables for HF Welding tube: Heat (Power), HAZ Width (Frequency), Vee Length, and Mill Speed. To use HAZControl™ Technology (HCT) an operator enters the mill setup parameters and tube information into the software and the Variable Frequency HF Welder is set to weld tube. With independent control of weld power and frequency, the Thermatool™ Solid State HAZControl™ Welder Technology delivers precise heat input control on each and every mill run. The combination of selecting the precise power and frequency offers pipe and tube manufacturers the flexibility to successfully produce the best weld on any tube or pipe mill with virtually any material type. The patented HAZControl™ Welder Technology (HCT) allows the HF welder operator to select the optimum welding frequency at the console, maintain the frequency, store and retrieve setup and process parameters and achieve consistent repeatability. Features HF Welding is redefined using HAZControl™ Welder Technology. HAZControl™ Welder Technology software uses proprietary algorithms to establish recommended power and frequency settings for initial runs of new products made on a tube and pipe mill. After a product is run and the weld quality is validated the operator stores the process parameters for future use. Patented full range Thermatool™ AutoMatch™ ensures full power output over wide range of product sizes VeeAxis™ control – automated vee length setup Simplified operator display enables process repeatability Power set-point maintained within 0.5% Frequency set-point maintained within 1.0% Excellent low weld power output stability and regulation for welding at mill jog speeds (as low as 1% power) Power factor over 0.95 High efficiency rating of 85% Available with dual induction/contact output DC Ripple less than 0.5% Low harmonic distortion rectifier Standard speed/power control simplifies operation and significantly reduces scrap through accurate control of weld power in relation to mill speed at start-up and ramp down

HAZControl™ Welder Technology greatly simplifies the complex relationships of the key variables for HF Welding tube: Heat (Power), HAZ Width (Frequency), Vee Length, and Mill Speed. To use HAZControl™ Technology (HCT) an operator enters the mill setup parameters and tube information into the software and the Variable Frequency HF Welder is set to weld tube.

With independent control of weld power and frequency, the Thermatool™ Solid State HAZControl™ Welder Technology delivers precise heat input control on each and every mill run. The combination of selecting the precise power and frequency offers pipe and tube manufacturers the flexibility to successfully produce the best weld on any tube or pipe mill with virtually any material type.

The patented HAZControl™ Welder Technology (HCT) allows the HF welder operator to select the optimum welding frequency at the console, maintain the frequency, store and retrieve setup and process parameters and achieve consistent repeatability.

Features

HF Welding is redefined using HAZControl™ Welder Technology.

HAZControl™ Welder Technology software uses proprietary algorithms to establish recommended power and frequency settings for initial runs of new products made on a tube and pipe mill. After a product is run and the weld quality is validated the operator stores the process parameters for future use.

  • Patented full range Thermatool™ AutoMatch™ ensures full power output over wide range of product sizes
  • VeeAxis™ control – automated vee length setup
  • Simplified operator display enables process repeatability
  • Power set-point maintained within 0.5%
  • Frequency set-point maintained within 1.0%
  • Excellent low weld power output stability and regulation for welding at mill jog speeds (as low as 1% power)
  • Power factor over 0.95
  • High efficiency rating of 85%
  • Available with dual induction/contact output
  • DC Ripple less than 0.5%
  • Low harmonic distortion rectifier
  • Standard speed/power control simplifies operation and significantly reduces scrap through accurate control of weld power in relation to mill speed at start-up and ramp down
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Welding, Brazing, and Soldering Equipment
Product Number HAZControl™
Product Name HAZControl Technology HF Welder
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details