Southern Microwave, Inc. FERRITE ISOLATORS & CIRCULATORS DROP-IN FLANGE MOUNT UNITS S395D-C-CW

Description
Southern Microwave, Inc. is based in South Florida in a 7,500 square foot facility utilizing the latest CAD/CAM technology for high quality, state-of-the-art assembly and production of Ferrite Isolators and Circulators with frequencies from .750 GHz to 18 GHz. The Quality Control procedures used to control and assure high Standards of Quality and Reliability at SMI have been established to comply with MIL-I-45208, MIL-SDT-45662 *(4th Quarter 1997), and apply to both US Government and Commercial Equipment The SMI Production Line of Micro-Disk, Flange Mounts, and Connectorized Components are precisely designed to meet Commercial Radar, Communications Systems, Electronic Warfare, and other Military Specifications.
Description
Southern Microwave, Inc. is based in South Florida in a 7,500 square foot facility utilizing the latest CAD/CAM technology for high quality, state-of-the-art assembly and production of Ferrite Isolators and Circulators with frequencies from .750 GHz to 18 GHz. The Quality Control procedures used to control and assure high Standards of Quality and Reliability at SMI have been established to comply with MIL-I-45208, MIL-SDT-45662 *(4th Quarter 1997), and apply to both US Government and Commercial Equipment The SMI Production Line of Micro-Disk, Flange Mounts, and Connectorized Components are precisely designed to meet Commercial Radar, Communications Systems, Electronic Warfare, and other Military Specifications.

Suppliers

Company
Product
Description
Supplier Links
FERRITE ISOLATORS & CIRCULATORS DROP-IN FLANGE MOUNT UNITS - S395D-C-CW - Southern Microwave, Inc.
West Palm Beach, FL, USA
FERRITE ISOLATORS & CIRCULATORS DROP-IN FLANGE MOUNT UNITS
S395D-C-CW
FERRITE ISOLATORS & CIRCULATORS DROP-IN FLANGE MOUNT UNITS S395D-C-CW
Southern Microwave, Inc. is based in South Florida in a 7,500 square foot facility utilizing the latest CAD/CAM technology for high quality, state-of-the-art assembly and production of Ferrite Isolators and Circulators with frequencies from .750 GHz to 18 GHz. The Quality Control procedures used to control and assure high Standards of Quality and Reliability at SMI have been established to comply with MIL-I-45208, MIL-SDT-45662 *(4th Quarter 1997), and apply to both US Government and Commercial Equipment The SMI Production Line of Micro-Disk, Flange Mounts, and Connectorized Components are precisely designed to meet Commercial Radar, Communications Systems, Electronic Warfare, and other Military Specifications.

Southern Microwave, Inc. is based in South Florida in a 7,500 square foot facility utilizing the latest CAD/CAM technology for high quality, state-of-the-art assembly and production of Ferrite Isolators and Circulators with frequencies from .750 GHz to 18 GHz.

The Quality Control procedures used to control and assure high Standards of Quality and Reliability at SMI have been established to comply with MIL-I-45208, MIL-SDT-45662 *(4th Quarter 1997), and apply to both US Government and Commercial Equipment

The SMI Production Line of Micro-Disk, Flange Mounts, and Connectorized Components are precisely designed to meet Commercial Radar, Communications Systems, Electronic Warfare, and other Military Specifications.

Supplier's Site

Technical Specifications

  Southern Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number S395D-C-CW
Product Name FERRITE ISOLATORS & CIRCULATORS DROP-IN FLANGE MOUNT UNITS
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial Dual Junction 4 to 8GHz - UIYBCC4222A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details