kTB Solutions Coaxial Circulators NCC1623C

Description
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NCC1623C is a coaxial circulator designed for high-power applications in wireless and radar systems, operating in the 5725 to 5850 MHz band. It features a 0.3 dB maximum insertion loss, 23.0 dB minimum isolation, and a 1.20 maximum VSWR, with a 100 W average power handling capability and SMA female connectors. The device measures 16 x 23 x 13 mm and is mounted via two 2.5 mm through-holes. It operates reliably from -20°C to +80°C.

Datasheet Summary
Powered by GS/AI

NCC1623C is a coaxial circulator designed for high-power applications in wireless and radar systems, operating in the 5725 to 5850 MHz band. It features a 0.3 dB maximum insertion loss, 23.0 dB minimum isolation, and a 1.20 maximum VSWR, with a 100 W average power handling capability and SMA female connectors. The device measures 16 x 23 x 13 mm and is mounted via two 2.5 mm through-holes. It operates reliably from -20°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulators - NCC1623C - kTB Solutions
San Jose, CA, United States
Coaxial Circulators
NCC1623C
Coaxial Circulators NCC1623C
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.

kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Isolators and RF Circulators
Product Number NCC1623C
Product Name Coaxial Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC15 - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 3650 MHz
Isolation 18 dB
View Details
Coaxial Isolators - NCI2528B - kTB Solutions
Specs
Component Isolator
Frequency Range: 900 to 4000 MHz
Isolation 20 dB
View Details
Drop-In Isolators - NDI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details