Qnnect, formerly Hermetic Solutions Group Custom Hermetic Windows

Description
Qnnect, formerly Hermetic Solutions Group manufactures custom hermetic windows for laser, optical and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental operating conditions such as: space or defense-related LADAR, laser designation/acquisit ion systems, and medical endoscopic tools. Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows are also designed to be laser welded into a range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and a newly developed ceramic sealing process.
Datasheet
Description
Qnnect, formerly Hermetic Solutions Group manufactures custom hermetic windows for laser, optical and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental operating conditions such as: space or defense-related LADAR, laser designation/acquisit ion systems, and medical endoscopic tools. Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows are also designed to be laser welded into a range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and a newly developed ceramic sealing process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Hermetic Windows -  - Qnnect, formerly Hermetic Solutions Group
Painesville, OH, United States
Custom Hermetic Windows
Custom Hermetic Windows
Qnnect, formerly Hermetic Solutions Group manufactures custom hermetic windows for laser, optical and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental operating conditions such as: space or defense-related LADAR, laser designation/acquisit ion systems, and medical endoscopic tools. Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows are also designed to be laser welded into a range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and a newly developed ceramic sealing process.

Qnnect, formerly Hermetic Solutions Group manufactures custom hermetic windows for laser, optical and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental operating conditions such as: space or defense-related LADAR, laser designation/acquisition systems, and medical endoscopic tools.

Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows are also designed to be laser welded into a range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and a newly developed ceramic sealing process.

Supplier's Site Datasheet

Technical Specifications

  Qnnect, formerly Hermetic Solutions Group
Product Category Optical Windows
Product Name Custom Hermetic Windows
Window Material Sapphire; Quartz, BK10
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 30.0 mm, λ/10, 425-675 nm - FSW16AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Rectangular Windows - WINR-127-063-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Rectangular
View Details