Changchun Yutai Optics Co., Ltd. Optical H-K9L(N-BK7) Windows

Description
The nd data of H-K9L is 1.5168,vd data is 64.20. H-K9L is the alternative for N-BK7.H-K9L(N-BK7) is a RoHS-compliant borosilicate crown glass. It provides excellent transmission in the visible and near infrared portions of the spectrum(350 nm - 2.0 µm). It is typically chosen whenever the additional benefits of UV fused silica. H-K9L(N-BK7) is probably the most common optical glass used in high-quality optical components. H-K9L(N-BK7) is a hard glass that can withstand a variety of physical and chemical stressors. It is relatively scratch and chemical resistant. It also has a low bubble and inclusion content, making it a useful glass for precision lenses.All of these H-K9L(N-BK7) high precision windows can be uncoated or with broadband AR coatings: 350 - 700 nm (VIS wavelength), 650 - 1050 nm , or 1050 - 1700 nm.
Request a Quote
Description
The nd data of H-K9L is 1.5168,vd data is 64.20. H-K9L is the alternative for N-BK7.H-K9L(N-BK7) is a RoHS-compliant borosilicate crown glass. It provides excellent transmission in the visible and near infrared portions of the spectrum(350 nm - 2.0 µm). It is typically chosen whenever the additional benefits of UV fused silica. H-K9L(N-BK7) is probably the most common optical glass used in high-quality optical components. H-K9L(N-BK7) is a hard glass that can withstand a variety of physical and chemical stressors. It is relatively scratch and chemical resistant. It also has a low bubble and inclusion content, making it a useful glass for precision lenses.All of these H-K9L(N-BK7) high precision windows can be uncoated or with broadband AR coatings: 350 - 700 nm (VIS wavelength), 650 - 1050 nm , or 1050 - 1700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical H-K9L(N-BK7) Windows -  - Changchun Yutai Optics Co., Ltd.
Chang Chun, China
Optical H-K9L(N-BK7) Windows
Optical H-K9L(N-BK7) Windows
The nd data of H-K9L is 1.5168,vd data is 64.20. H-K9L is the alternative for N-BK7.H-K9L(N-BK7) is a RoHS-compliant borosilicate crown glass. It provides excellent transmission in the visible and near infrared portions of the spectrum(350 nm - 2.0 µm). It is typically chosen whenever the additional benefits of UV fused silica. H-K9L(N-BK7) is probably the most common optical glass used in high-quality optical components. H-K9L(N-BK7) is a hard glass that can withstand a variety of physical and chemical stressors. It is relatively scratch and chemical resistant. It also has a low bubble and inclusion content, making it a useful glass for precision lenses.All of these H-K9L(N-BK7) high precision windows can be uncoated or with broadband AR coatings: 350 - 700 nm (VIS wavelength), 650 - 1050 nm , or 1050 - 1700 nm.

The nd data of H-K9L is 1.5168,vd data is 64.20. H-K9L is the alternative for N-BK7.H-K9L(N-BK7) is a RoHS-compliant borosilicate crown glass. It provides excellent transmission in the visible and near infrared portions of the spectrum(350 nm - 2.0 µm). It is typically chosen whenever the additional benefits of UV fused silica. H-K9L(N-BK7) is probably the most common optical glass used in high-quality optical components. H-K9L(N-BK7) is a hard glass that can withstand a variety of physical and chemical stressors. It is relatively scratch and chemical resistant. It also has a low bubble and inclusion content, making it a useful glass for precision lenses.All of these H-K9L(N-BK7) high precision windows can be uncoated or with broadband AR coatings: 350 - 700 nm (VIS wavelength), 650 - 1050 nm , or 1050 - 1700 nm.

Supplier's Site

Technical Specifications

  Changchun Yutai Optics Co., Ltd.
Product Category Optical Windows
Product Name Optical H-K9L(N-BK7) Windows
Parallelism or Wedge Angle 180 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gorilla Glass -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Gorilla Glass
Parallelism or Wedge Angle 180 arcmin
Surface Quality 80-50 Scratch / Dig
View Details
IR Grade BaF2 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material BaF2
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Standard ZnS Plano Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material ZnS
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Fused Silica Windows with Hole -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details