RS Components, Ltd. Speaker Drivers 1976421

Description
Visaton SC 4.6 FL 8 OHM Speaker Driver
Request a Quote
Description
Visaton SC 4.6 FL 8 OHM Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 1976421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
1976421
Speaker Drivers 1976421
Visaton SC 4.6 FL 8 OHM Speaker Driver

Visaton SC 4.6 FL 8 OHM Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1976421
Product Name Speaker Drivers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details