Sonitron NV
Piezoelectric Miniature Speakers
SPS-29-T00
Description
Sonitron SPS-29-T00
Request a Quote
Email Supplier
Description
Sonitron SPS-29-T00
Request a Quote
Email Supplier
Suppliers
Piezoelectric Miniature Speakers
7868932
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
7868932 |
|
Product Name
|
Piezoelectric Miniature Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
90 dB
Impedance
8 ohms
Size
0.98 inch (25 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
124 dB
Nominal Power
30 watts
Size
13.90 inch (353 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details