Biamp Systems, Ltd. Surface Mount Loudspeakers DS8

Description
Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact enclosures with dynamic sound quality and excellent intelligibility. The subwoofer is available for extended low frequency enhancement. For larger installations, the 8-inch DS8 provides higher sound pressure levels, higher sensitivity and greater bass extension. The DS8 also easily outperforms competitive 10-inch format loudspeakers. The DS models are equipped with built-in autoformers, allowing the full loudspeaker output to be realized with low impedance or 70V or 100V distribution lines. All D SERIES surface mount loudspeakers are elegantly styled with paintable black and white finishes. For durability and improved sonic quality, the cabinets feature thick-wall, internally-reinforce d high impact ABS construction with rounded surfaces that greatly reduce the acoustic resonances common in flat-sided cabinets. The easy to install enclosures also feature zinc-rich epoxy dual-layer powder-coated grilles and mounting brackets, stainless steel hardware and an included IP56 wiring cover. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability, high output and HF compression driver intelligibility, the D SERIES surface mount models are ideally suited for use in a wide variety of high quality speech and music applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact enclosures with dynamic sound quality and excellent intelligibility. The subwoofer is available for extended low frequency enhancement. For larger installations, the 8-inch DS8 provides higher sound pressure levels, higher sensitivity and greater bass extension. The DS8 also easily outperforms competitive 10-inch format loudspeakers. The DS models are equipped with built-in autoformers, allowing the full loudspeaker output to be realized with low impedance or 70V or 100V distribution lines. All D SERIES surface mount loudspeakers are elegantly styled with paintable black and white finishes. For durability and improved sonic quality, the cabinets feature thick-wall, internally-reinforce d high impact ABS construction with rounded surfaces that greatly reduce the acoustic resonances common in flat-sided cabinets. The easy to install enclosures also feature zinc-rich epoxy dual-layer powder-coated grilles and mounting brackets, stainless steel hardware and an included IP56 wiring cover. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability, high output and HF compression driver intelligibility, the D SERIES surface mount models are ideally suited for use in a wide variety of high quality speech and music applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Loudspeakers - DS8 - Biamp Systems, Ltd.
Beaverton, OR, United States
Surface Mount Loudspeakers
DS8
Surface Mount Loudspeakers DS8
Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact enclosures with dynamic sound quality and excellent intelligibility. The subwoofer is available for extended low frequency enhancement. For larger installations, the 8-inch DS8 provides higher sound pressure levels, higher sensitivity and greater bass extension. The DS8 also easily outperforms competitive 10-inch format loudspeakers. The DS models are equipped with built-in autoformers, allowing the full loudspeaker output to be realized with low impedance or 70V or 100V distribution lines. All D SERIES surface mount loudspeakers are elegantly styled with paintable black and white finishes. For durability and improved sonic quality, the cabinets feature thick-wall, internally-reinforce d high impact ABS construction with rounded surfaces that greatly reduce the acoustic resonances common in flat-sided cabinets. The easy to install enclosures also feature zinc-rich epoxy dual-layer powder-coated grilles and mounting brackets, stainless steel hardware and an included IP56 wiring cover. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability, high output and HF compression driver intelligibility, the D SERIES surface mount models are ideally suited for use in a wide variety of high quality speech and music applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact enclosures with dynamic sound quality and excellent intelligibility. The subwoofer is available for extended low frequency enhancement.
For larger installations, the 8-inch DS8 provides higher sound pressure levels, higher sensitivity and greater bass extension. The DS8 also easily outperforms competitive 10-inch format loudspeakers. The DS models are equipped with built-in autoformers, allowing the full loudspeaker output to be realized with low impedance or 70V or 100V distribution lines.
All D SERIES surface mount loudspeakers are elegantly styled with paintable black and white finishes. For durability and improved sonic quality, the cabinets feature thick-wall, internally-reinforced high impact ABS construction with rounded surfaces that greatly reduce the acoustic resonances common in flat-sided cabinets. The easy to install enclosures also feature zinc-rich epoxy dual-layer powder-coated grilles and mounting brackets, stainless steel hardware and an included IP56 wiring cover.
With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability, high output and HF compression driver intelligibility, the D SERIES surface mount models are ideally suited for use in a wide variety of high quality speech and music applications.
AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DS8
Product Name Surface Mount Loudspeakers
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeaker - KUBO3 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 40 watts
Impedance 8 ohms
Application Loudspeaker; MusicAudio
View Details