Ultrasonic level transmitter for continuous non-contact measurement with a range of 0.45 to 15 m, using a PVDF sensor, 4-20 mA two-wire output with HART protocol, and ATEX II 1 G EEx ia II B T6 certification. It features an integrated display and programming buttons, operates on 12 to 30 V DC, and uses an ANSI 5'' flange connection. The device weighs 0.790 kg.
Continous measuring, display, 4-20 mA/HART, ATEX
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300144 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |