SST Sensing Ltd. LLHT Glass Tip

Description
Details Designed for demanding environments requiring a rugged metal body and wide temperature tolerance Integrated protection against reverse polarity, ESD, over-voltage transients, and short circuits Operates over a broad supply voltage range N and P-type outputs available, capable of sourcing or sinking up to 200mA to drive small loads directly Offered in both standard and extended temperature versions Constructed with a stainless steel housing and Simex glass sensing tip Available with M12 connector or 3-core cable termination Suitable for very high operating pressures (up to 80 bar) LED output indication for visual status feedback SST’s LLHT Series Glass Tip Liquid Level Switches are engineered for harsh industrial environments, providing reliable liquid level detection in applications exposed to aggressive chemicals, high pressures, and elevated temperatures. Featuring a robust stainless steel housing and a durable Simex crystal glass sensing tip, these industrial optical liquid level sensors deliver consistent performance under extreme conditions. The LLHT sensors utilize solid-state infrared optics, with an internal LED and phototransistor optically coupled when in air. When the sensing tip is immersed in liquid, the infrared light refracts, triggering the sensor output. These switches can detect oil- and water-based liquids, remaining immune to ambient light, foam, and small bubbles, making them ideal for industrial fluid monitoring and automation systems. Output options include N- or P-type configurations, capable of sourcing or sinking up to 200mA, operating within a 12–28VDC supply range. The output can be configured to switch high or low in either wet or dry conditions, with visual LED indication for real-time feedback. Rated for pressures up to 80 bar and available in standard (-40°C to +100°C) or extended (-40°C to +140°C) temperature ranges, the LLHT Series offers a robust, high-precision solution for chemical-resistant, high-pressure liquid level monitoring in the most demanding industrial applications.
Request a Quote Datasheet
Description
Details Designed for demanding environments requiring a rugged metal body and wide temperature tolerance Integrated protection against reverse polarity, ESD, over-voltage transients, and short circuits Operates over a broad supply voltage range N and P-type outputs available, capable of sourcing or sinking up to 200mA to drive small loads directly Offered in both standard and extended temperature versions Constructed with a stainless steel housing and Simex glass sensing tip Available with M12 connector or 3-core cable termination Suitable for very high operating pressures (up to 80 bar) LED output indication for visual status feedback SST’s LLHT Series Glass Tip Liquid Level Switches are engineered for harsh industrial environments, providing reliable liquid level detection in applications exposed to aggressive chemicals, high pressures, and elevated temperatures. Featuring a robust stainless steel housing and a durable Simex crystal glass sensing tip, these industrial optical liquid level sensors deliver consistent performance under extreme conditions. The LLHT sensors utilize solid-state infrared optics, with an internal LED and phototransistor optically coupled when in air. When the sensing tip is immersed in liquid, the infrared light refracts, triggering the sensor output. These switches can detect oil- and water-based liquids, remaining immune to ambient light, foam, and small bubbles, making them ideal for industrial fluid monitoring and automation systems. Output options include N- or P-type configurations, capable of sourcing or sinking up to 200mA, operating within a 12–28VDC supply range. The output can be configured to switch high or low in either wet or dry conditions, with visual LED indication for real-time feedback. Rated for pressures up to 80 bar and available in standard (-40°C to +100°C) or extended (-40°C to +140°C) temperature ranges, the LLHT Series offers a robust, high-precision solution for chemical-resistant, high-pressure liquid level monitoring in the most demanding industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LLHT Glass Tip -  - SST Sensing Ltd.
Coatbridge, United Kingdom
LLHT Glass Tip
LLHT Glass Tip
Details Designed for demanding environments requiring a rugged metal body and wide temperature tolerance Integrated protection against reverse polarity, ESD, over-voltage transients, and short circuits Operates over a broad supply voltage range N and P-type outputs available, capable of sourcing or sinking up to 200mA to drive small loads directly Offered in both standard and extended temperature versions Constructed with a stainless steel housing and Simex glass sensing tip Available with M12 connector or 3-core cable termination Suitable for very high operating pressures (up to 80 bar) LED output indication for visual status feedback SST’s LLHT Series Glass Tip Liquid Level Switches are engineered for harsh industrial environments, providing reliable liquid level detection in applications exposed to aggressive chemicals, high pressures, and elevated temperatures. Featuring a robust stainless steel housing and a durable Simex crystal glass sensing tip, these industrial optical liquid level sensors deliver consistent performance under extreme conditions. The LLHT sensors utilize solid-state infrared optics, with an internal LED and phototransistor optically coupled when in air. When the sensing tip is immersed in liquid, the infrared light refracts, triggering the sensor output. These switches can detect oil- and water-based liquids, remaining immune to ambient light, foam, and small bubbles, making them ideal for industrial fluid monitoring and automation systems. Output options include N- or P-type configurations, capable of sourcing or sinking up to 200mA, operating within a 12–28VDC supply range. The output can be configured to switch high or low in either wet or dry conditions, with visual LED indication for real-time feedback. Rated for pressures up to 80 bar and available in standard (-40°C to +100°C) or extended (-40°C to +140°C) temperature ranges, the LLHT Series offers a robust, high-precision solution for chemical-resistant, high-pressure liquid level monitoring in the most demanding industrial applications.

Details

  • Designed for demanding environments requiring a rugged metal body and wide temperature tolerance
  • Integrated protection against reverse polarity, ESD, over-voltage transients, and short circuits
  • Operates over a broad supply voltage range
  • N and P-type outputs available, capable of sourcing or sinking up to 200mA to drive small loads directly
  • Offered in both standard and extended temperature versions
  • Constructed with a stainless steel housing and Simex glass sensing tip
  • Available with M12 connector or 3-core cable termination
  • Suitable for very high operating pressures (up to 80 bar)
  • LED output indication for visual status feedback

SST’s LLHT Series Glass Tip Liquid Level Switches are engineered for harsh industrial environments, providing reliable liquid level detection in applications exposed to aggressive chemicals, high pressures, and elevated temperatures. Featuring a robust stainless steel housing and a durable Simex crystal glass sensing tip, these industrial optical liquid level sensors deliver consistent performance under extreme conditions.
The LLHT sensors utilize solid-state infrared optics, with an internal LED and phototransistor optically coupled when in air. When the sensing tip is immersed in liquid, the infrared light refracts, triggering the sensor output. These switches can detect oil- and water-based liquids, remaining immune to ambient light, foam, and small bubbles, making them ideal for industrial fluid monitoring and automation systems.
Output options include N- or P-type configurations, capable of sourcing or sinking up to 200mA, operating within a 12–28VDC supply range. The output can be configured to switch high or low in either wet or dry conditions, with visual LED indication for real-time feedback.
Rated for pressures up to 80 bar and available in standard (-40°C to +100°C) or extended (-40°C to +140°C) temperature ranges, the LLHT Series offers a robust, high-precision solution for chemical-resistant, high-pressure liquid level monitoring in the most demanding industrial applications.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Level Sensors
Product Name LLHT Glass Tip
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Float, Level Sensors - 1921-LLC210D3L24-3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Optomax Digital Range -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Device Classification Sensor Only
Media Type Liquid
View Details
Float, Level Sensors - 1921-1027-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details