The MT5200 is a guided wave radar level transmitter for measuring total level in bulk solids and low dielectric liquids. It uses a 4-20 mA/HART or FOUNDATION fieldbus output, powered by 13.5-36 Vdc or 9-32 Vdc respectively, with ±25 mm accuracy to 66 m. The enclosure is cast aluminum or 316 stainless steel with IP66, TYPE 4X rating and 1/2" FNPT electrical connection. Process temperature ranges from -60 to 400°F, extendable to 800°F; pressure to 5000 psig. Minimum dielectric constant is 1.3 in ULD mode, with probe viscosity tolerance up to 10,000 cp. HART communication supports up to 700 ohms load. Field-adjustable damping (0.1-36 s) and alarm output (3.6 or 21 mA) are included. The waveguide eliminates false echoes, and electronics are field-replaceable.
The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while Providing Accurate Height Measurements Even Under the Harshest Conditions, Wide Variations in Operating Temperatures and Pressures and Low Dielectric Constants. The MT5200 Brings the Benefits of Radar Level Measurement to an Expanded Range of Industries that Seek an Accurate Solution to Measuring the Contents of Tanks, Silos, Hoppers, Bins, Mixing Basins, and Sumps.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Level Sensors |
| Product Number | MT5200 |
| Product Name | Guided Wave Radar Level Transmitter |
| Device Classification | Sensor System; Transmitter |
| Measuring Range | 23.62 to 2604 inch (600 to 66140 mm) |
| Accuracy (Continuous Level) | 0.1181 +/-inch (3 +/-mm) |
| Media Type | Liquid; Dry material (Bulk solids and powders) |
| Output Options | AnalogCurrent |