The CNCR-230 is a compact non-contact 80 GHz radar level sensor with an LED display for direct level readings, offering a measuring range up to 49 feet for liquids and 24 feet for solids. It provides a two-wire 4-20 mA output and mounts via a 1.5-inch threaded or straight NPT connection. The sensor operates with an IP66/IP67, Type 4X rated PVDF enclosure and FKM seal, suitable for use in challenging environments with dust, condensation, and foam. It supports measurements through plastic tank walls and operates with a process temperature range of -40°F to +176°F and ambient temperature range of -40°F to +158°F. Accuracy is specified at ±0.08 inch (2 mm).
The CNCR-230 offers an LED display on the sensor housing making level readings accessible from the sensor. It can be used for measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67, Type 4X to protect them from dust and water damage. The CNCR-230 performs consistently in condensation, turbulence, and foam. They are suitable for use in many industrial applications along with water and wastewater treatment.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | CNCR 230 |
| Product Name | 80 GHZ COMPACT NON-CONTACT RADAR 49’ WITH LED DISPLAY |
| Device Classification | Sensor System |
| Measuring Range | 588 inch (14935 mm) |
| Accuracy (Continuous Level) | 0.2000 +/-inch (5.08 +/-mm) |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |