MOSFET N-CH 60V 1.1A TO39 Product overview: 2N6660 from Solid State Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6660 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 1.1A TO39
MOSFET, N CHANNEL, 60V, 1.1A, TO-39; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2N6660 | 2N6660 | 14R8415 |
| Product Name | 60V 1.1A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N Channel, 60V, 1.1A, To-39; Channel Type Solid State |
| PD | 6250 milliwatts | 6250 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Box | TO-39; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39 |
| Packing Method | Box |