Texas Instruments CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B CSD19502Q5B

Description
N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD19502Q5B is an 80 V N-channel NexFET™ power MOSFET in a SON 5 mm × 6 mm package, designed for power conversion applications such as synchronous rectification and motor control. It has a drain-to-source on-resistance of 3.4 mΩ at VGS=10 V and 3.8 mΩ at VGS=6 V, a gate charge of 48 nC at 10 V, and a threshold voltage of 2.7 V. The device is rated for continuous drain current of 157 A at TC=25°C, pulsed drain current of 400 A, and withstands single-pulse avalanche energy of 274 mJ. It operates from -55°C to 150°C, meets RoHS compliance, and is halogen-free. Junction-to-case thermal resistance is 0.8°C/W.

Datasheet Summary
Powered by GS/AI

CSD19502Q5B is an 80 V N-channel NexFET™ power MOSFET in a SON 5 mm × 6 mm package, designed for power conversion applications such as synchronous rectification and motor control. It has a drain-to-source on-resistance of 3.4 mΩ at VGS=10 V and 3.8 mΩ at VGS=6 V, a gate charge of 48 nC at 10 V, and a threshold voltage of 2.7 V. The device is rated for continuous drain current of 157 A at TC=25°C, pulsed drain current of 400 A, and withstands single-pulse avalanche energy of 274 mJ. It operates from -55°C to 150°C, meets RoHS compliance, and is halogen-free. Junction-to-case thermal resistance is 0.8°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Dallas, TX, United States
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B
CSD19502Q5B
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B CSD19502Q5B
N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B 8-VSON-CLIP -55 to 150

N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
N-Channel 4.1 mOhm MOSFET Transistor
278-CSD19502Q5B
N-Channel 4.1 mOhm MOSFET Transistor 278-CSD19502Q5B
80-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 4.1 mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD19502Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19502Q5B can be used for catalog matching and distributor lookup.

80-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 4.1 mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD19502Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19502Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19502Q5B - 140546-CSD19502Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19502Q5B
140546-CSD19502Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19502Q5B 140546-CSD19502Q5B
Manufacturer: Texas Instruments Win Source Part Number: 140546-CSD19502Q5B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 195W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 3.3V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 4870pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.1 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140546-CSD19502Q5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 195W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 3.3V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 4870pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.1 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-37194-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37194-2-ND
Single FETs, MOSFETs 296-37194-2-ND
N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37194-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37194-1-ND
Single FETs, MOSFETs 296-37194-1-ND
N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37194-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37194-6-ND
Single FETs, MOSFETs 296-37194-6-ND
N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - CSD19502Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19502Q5B
Single FETs, MOSFETs CSD19502Q5B
MOSFET N-CH 80V 100A 8VSON

MOSFET N-CH 80V 100A 8VSON

Supplier's Site Datasheet
MOSFET N-CH 80V 100A 8SON - 815-CSD19502Q5B - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V 100A 8SON
815-CSD19502Q5B
MOSFET N-CH 80V 100A 8SON 815-CSD19502Q5B
MOSFET N-CH 80V 100A 8SON

MOSFET N-CH 80V 100A 8SON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 3.4mOhm 80V Power MOSFET

MOSFET N-CH 3.4mOhm 80V Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19502Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19502Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19502Q5B
MOSFET N-CH 80V 100A 8VSON

MOSFET N-CH 80V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD19502Q5B 278-CSD19502Q5B 140546-CSD19502Q5B 296-37194-2-ND CSD19502Q5B 815-CSD19502Q5B CSD19502Q5B CSD19502Q5B
Product Name CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B N-Channel 4.1 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19502Q5B Single FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 80V 100A 8SON MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 80 volts 80 volts 80 volts 80 volts
IDSS 200000 milliamps 100000 milliamps
QG 48 nC
Package Type SON5x6 SOT3; 8-VSON (5x6) 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data