Rolec Enclosures Inc. Aluminum Enclosures aluNORM

Description
IP 66, Optional: IP 67 aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. Uniquely, aluNORM enclosures are mounted to a wall or machine using the same screw channels as the lid fixings. This means there is more space inside for your assemblies and components. RFI/EMI shielded versions are also available for the AS and AD variants, and some AF and AH variants - see ordering details. Threaded screw bosses in the lid and base enable fast installation of terminal rails, mounting plates etc. Matching cable glands and accessories are also available. We can supply aluNORM enclosures fully customized to your requirements.
Request a Quote Datasheet
Description
IP 66, Optional: IP 67 aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. Uniquely, aluNORM enclosures are mounted to a wall or machine using the same screw channels as the lid fixings. This means there is more space inside for your assemblies and components. RFI/EMI shielded versions are also available for the AS and AD variants, and some AF and AH variants - see ordering details. Threaded screw bosses in the lid and base enable fast installation of terminal rails, mounting plates etc. Matching cable glands and accessories are also available. We can supply aluNORM enclosures fully customized to your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Bridgeville, PA, United States
Aluminum Enclosures
aluNORM
Aluminum Enclosures aluNORM
IP 66, Optional: IP 67 aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. Uniquely, aluNORM enclosures are mounted to a wall or machine using the same screw channels as the lid fixings. This means there is more space inside for your assemblies and components. RFI/EMI shielded versions are also available for the AS and AD variants, and some AF and AH variants - see ordering details. Threaded screw bosses in the lid and base enable fast installation of terminal rails, mounting plates etc. Matching cable glands and accessories are also available. We can supply aluNORM enclosures fully customized to your requirements.

IP 66, Optional: IP 67
aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from.
Uniquely, aluNORM enclosures are mounted to a wall or machine using the same screw channels as the lid fixings. This means there is more space inside for your assemblies and components. RFI/EMI shielded versions are also available for the AS and AD variants, and some AF and AH variants - see ordering details. Threaded screw bosses in the lid and base enable fast installation of terminal rails, mounting plates etc. Matching cable glands and accessories are also available.
We can supply aluNORM enclosures fully customized to your requirements.

Supplier's Site Datasheet

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number aluNORM
Product Name Aluminum Enclosures
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
Sealed Enclosures - commandCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 9.05 to 16.92 inch (230 to 430 mm)
View Details
Stainless Steel Enclosures - inoBOX A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details