Soberton Inc. Speakers WSP-7608

Description
8 Ohms General Purpose Speaker 2W 350Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 350Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1183-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1183-ND
Speakers 433-1183-ND
8 Ohms General Purpose Speaker 2W 350Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 2W 350Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1183-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC35-03W85-11-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details