Biamp Systems, Ltd. Column Line Source ENT-LF

Description
Desono ENT-LF offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any length, meeting the acoustical design needs of nearly any application. The ENT-LF is a low frequency column in the same size enclosure as the ENT-FR, and is designed to extend low frequency pattern control while minimizing overall system costs. ENT-LF is most beneficial in medium to large highly reverberant spaces. As a modular true line source, an array of nearly any length can be assembled. Longer arrays minimize sound reflections, reducing reverberation and increasing speech intelligibility. The ENT-LF is equally suited for indoor and outdoor direct exposure applications. A wide range of mounting brackets is available to fit nearly every installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
Desono ENT-LF offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any length, meeting the acoustical design needs of nearly any application. The ENT-LF is a low frequency column in the same size enclosure as the ENT-FR, and is designed to extend low frequency pattern control while minimizing overall system costs. ENT-LF is most beneficial in medium to large highly reverberant spaces. As a modular true line source, an array of nearly any length can be assembled. Longer arrays minimize sound reflections, reducing reverberation and increasing speech intelligibility. The ENT-LF is equally suited for indoor and outdoor direct exposure applications. A wide range of mounting brackets is available to fit nearly every installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Column Line Source - ENT-LF - Biamp Systems, Ltd.
Beaverton, OR, United States
Column Line Source
ENT-LF
Column Line Source ENT-LF
Desono ENT-LF offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any length, meeting the acoustical design needs of nearly any application. The ENT-LF is a low frequency column in the same size enclosure as the ENT-FR, and is designed to extend low frequency pattern control while minimizing overall system costs. ENT-LF is most beneficial in medium to large highly reverberant spaces. As a modular true line source, an array of nearly any length can be assembled. Longer arrays minimize sound reflections, reducing reverberation and increasing speech intelligibility. The ENT-LF is equally suited for indoor and outdoor direct exposure applications. A wide range of mounting brackets is available to fit nearly every installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Desono ENT-LF offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any length, meeting the acoustical design needs of nearly any application. The ENT-LF is a low frequency column in the same size enclosure as the ENT-FR, and is designed to extend low frequency pattern control while minimizing overall system costs.

ENT-LF is most beneficial in medium to large highly reverberant spaces. As a modular true line source, an array of nearly any length can be assembled. Longer arrays minimize sound reflections, reducing reverberation and increasing speech intelligibility. The ENT-LF is equally suited for indoor and outdoor direct exposure applications. A wide range of mounting brackets is available to fit nearly every installation.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number ENT-LF
Product Name Column Line Source
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Surface Mount Loudspeaker - KUBO3T - Biamp Systems, Ltd.
Specs
Nominal Power 40 watts
Impedance 16 ohms
Application Loudspeaker
View Details