Soberton Inc. Speakers WSP-5008-59

Description
8 Ohms General Purpose Speaker 2W 720Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 720Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1180-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1180-ND
Speakers 433-1180-ND
8 Ohms General Purpose Speaker 2W 720Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 2W 720Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1180-ND
Product Name Speakers
Resonance Frequency 720 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 276835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
Coaxial Loudspeaker - R.5COAX - Biamp Systems, Ltd.
Specs
Size 12.00 inch (305 mm)
Application Loudspeaker; MusicAudio
View Details
 - DLX-215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 137 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details