Soberton Inc. Speakers SP-4005

Description
8 Ohms General Purpose Speaker 2W 300Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 300Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1151-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1151-ND
Speakers 433-1151-ND
8 Ohms General Purpose Speaker 2W 300Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 2W 300Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1151-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details