Biamp Systems, Ltd. I SERIES Compact 600 Loudspeakers IC6-2082WR

Description
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of Community and third party mounting brackets. The IC6-2082 is designed for demanding extended high output, high performance applications without sacrificing fidelity or coverage consistency. Most symmetrical dual 8" 2-way loudspeakers suffer from serious coverage inconsistencies through the crossover region. The IC6-2082 solves this problem by using a very high quality, low distortion 1.7" diaphragm neodymium HF compression driver on a large horn that is crossed over to partially baffled 8" LF drivers at an unusually low crossover frequency. The combination of baffles and low crossover point allows the IC6-2082 to perform similarly to a coaxial loudspeaker, resulting in a consistent, symmetrical, and wide coverage pattern through its operating range. The long excursion LF drivers and low velocity port effortlessly extend LF performance at any output level. The IC6-1082WT models expand application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of Community and third party mounting brackets. The IC6-2082 is designed for demanding extended high output, high performance applications without sacrificing fidelity or coverage consistency. Most symmetrical dual 8" 2-way loudspeakers suffer from serious coverage inconsistencies through the crossover region. The IC6-2082 solves this problem by using a very high quality, low distortion 1.7" diaphragm neodymium HF compression driver on a large horn that is crossed over to partially baffled 8" LF drivers at an unusually low crossover frequency. The combination of baffles and low crossover point allows the IC6-2082 to perform similarly to a coaxial loudspeaker, resulting in a consistent, symmetrical, and wide coverage pattern through its operating range. The long excursion LF drivers and low velocity port effortlessly extend LF performance at any output level. The IC6-1082WT models expand application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I SERIES Compact 600 Loudspeakers - IC6-2082WR - Biamp Systems, Ltd.
Beaverton, OR, United States
I SERIES Compact 600 Loudspeakers
IC6-2082WR
I SERIES Compact 600 Loudspeakers IC6-2082WR
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of Community and third party mounting brackets. The IC6-2082 is designed for demanding extended high output, high performance applications without sacrificing fidelity or coverage consistency. Most symmetrical dual 8" 2-way loudspeakers suffer from serious coverage inconsistencies through the crossover region. The IC6-2082 solves this problem by using a very high quality, low distortion 1.7" diaphragm neodymium HF compression driver on a large horn that is crossed over to partially baffled 8" LF drivers at an unusually low crossover frequency. The combination of baffles and low crossover point allows the IC6-2082 to perform similarly to a coaxial loudspeaker, resulting in a consistent, symmetrical, and wide coverage pattern through its operating range. The long excursion LF drivers and low velocity port effortlessly extend LF performance at any output level. The IC6-1082WT models expand application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of Community and third party mounting brackets.

The IC6-2082 is designed for demanding extended high output, high performance applications without sacrificing fidelity or coverage consistency. Most symmetrical dual 8" 2-way loudspeakers suffer from serious coverage inconsistencies through the crossover region. The IC6-2082 solves this problem by using a very high quality, low distortion 1.7" diaphragm neodymium HF compression driver on a large horn that is crossed over to partially baffled 8" LF drivers at an unusually low crossover frequency. The combination of baffles and low crossover point allows the IC6-2082 to perform similarly to a coaxial loudspeaker, resulting in a consistent, symmetrical, and wide coverage pattern through its operating range. The long excursion LF drivers and low velocity port effortlessly extend LF performance at any output level. The IC6-1082WT models expand application flexibility by providing 70V/100V operation.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number IC6-2082WR
Product Name I SERIES Compact 600 Loudspeakers
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Coaxial Loudspeaker - D4LP - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details