Soberton Inc. Speakers SP-3605-1Y

Description
8 Ohms General Purpose Speaker 1.5W 520Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 520Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1265-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1265-ND
Speakers 433-1265-ND
8 Ohms General Purpose Speaker 1.5W 520Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 1.5W 520Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1265-ND
Product Name Speakers
Resonance Frequency 520 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 8 Ω) - 10W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 8 ohms
Size 10.00 inch (254 mm)
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 120 watts
Sensitivity 89 dB
Resonance Frequency 22 Hz
View Details