Soberton Inc. Speakers SP-3020

Description
8 Ohms General Purpose Speaker 1.5W 300Hz ~ 8kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 300Hz ~ 8kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1260-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1260-ND
Speakers 433-1260-ND
8 Ohms General Purpose Speaker 1.5W 300Hz ~ 8kHz Top Oval

8 Ohms General Purpose Speaker 1.5W 300Hz ~ 8kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1260-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details