Soberton Inc. Speakers SP-2707Y

Description
8 Ohms General Purpose Speaker 1W 800Hz ~ 15kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 800Hz ~ 15kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1254-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1254-ND
Speakers 433-1254-ND
8 Ohms General Purpose Speaker 1W 800Hz ~ 15kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 800Hz ~ 15kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1254-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details