Soberton Inc. Speakers SP-1511S

Description
8 Ohms General Purpose Speaker 700mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1124-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1124-ND
Speakers 433-1124-ND
8 Ohms General Purpose Speaker 700mW 200Hz ~ 3.4kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 200Hz ~ 3.4kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1124-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - Diamond Studio 8.1 ProActive - Wharfedale Pro
Specs
SPL 106 dB
Frequency Response 50 to 24000 Hz
View Details