Soberton Inc. Speakers SP-1503FW

Description
8 Ohms General Purpose Speaker 500mW 3kHz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 3kHz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1208-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1208-ND
Speakers 433-1208-ND
8 Ohms General Purpose Speaker 500mW 3kHz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 500mW 3kHz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1208-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
Speakers - 2603-CS52-05D12-31-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 120 Hz
View Details