Soberton Inc. Speakers E-2704-1

Description
4 Ohms Exciter Speaker 1W 700Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Exciter Speaker 1W 700Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1175-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1175-ND
Speakers 433-1175-ND
4 Ohms Exciter Speaker 1W 700Hz ~ 7kHz Top Round

4 Ohms Exciter Speaker 1W 700Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1175-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 526813 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 50 ohms
View Details
SDS Passive radiator, 4
Specs
Resonance Frequency 29 Hz
Size 4.00 inch (102 mm)
Application MusicAudio
View Details