Tymphany Corporation SDS Passive radiator, 4" (100 mm), coated paper cone, no motor, steel basket, no coil SDS-P830878

Description
Peerless Gold Passive Radiators (SDS-P830878) SDS Passive radiator, 4" (100 mm), coated paper cone, no motor, steel basket, no coil
Description
Peerless Gold Passive Radiators (SDS-P830878) SDS Passive radiator, 4" (100 mm), coated paper cone, no motor, steel basket, no coil

Suppliers

Company
Product
Description
Supplier Links
SDS Passive radiator, 4
Cupertino, CA, USA
SDS Passive radiator, 4" (100 mm), coated paper cone, no motor, steel basket, no coil
SDS-P830878
SDS Passive radiator, 4" (100 mm), coated paper cone, no motor, steel basket, no coil SDS-P830878
Peerless Gold Passive Radiators (SDS-P830878) SDS Passive radiator, 4" (100 mm), coated paper cone, no motor, steel basket, no coil

Peerless Gold Passive Radiators (SDS-P830878)
SDS Passive radiator, 4" (100 mm), coated paper cone, no motor, steel basket, no coil

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number SDS-P830878
Product Name SDS Passive radiator, 4" (100 mm), coated paper cone, no motor, steel basket, no coil
Resonance Frequency 29 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.2 dB
Resonance Frequency 1020 Hz
View Details