Hexagonal wrenches for metric set screws, made of high-tensile steel with a black oxide finish, are available in a range of sizes including MD0911MQB040X07, which corresponds to an M8 set screw. The wrench has a length L1 of 72 mm and a length L2 of 25 mm. The series is designed for use with metric threads including M8, M10, and M12. The wrenches are supplied individually or as a set of 10, with part number MD0911MQBHEXSET.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wrenches |
| Product Number | MD0911MQB040X07 |
| Product Name | BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH |
| Type | Key |