Mini-Circuits' TRQ-N34-8 is a precision torque wrench designed for mating N-type connectors with a preset torque of 8 ±0.4 inch-lbs (0.9 ±0.045 N·m). The wrench features a break-over mechanism that signals when the preset torque is reached, preventing over- or under-tightening. The head is made of carbon steel with black chromium, chrome vanadium steel, or nickel plating, and the handle is blue anodized aluminum. It has a nominal length of 7.09 ±0.030 inches and weighs 95 grams. The wrench is housed in a MY3255 case. It complies with ANSI/NCSL Z540 and ISO 10011 performance standards.
Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N34-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 19.1mm (3/4 inches) Carbon Steel Black Chromium or Wrench Head Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized CASE # A B C 5.00 .559 .748 MY3255 [127.05] [14.2] [19.0] Length (Nominal) 7.09 ±.030 inches Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .006 [0.150] Inch [mm] Torque Wrench Weight: 95 grams *Recommended duration of calibration is one year. Calibration intervals set by national and international standards are either one year or 5000 cycles, Torque Wrench + Box Weight: 175 grams whichever comes first. However, to ensure that the performance is in accor- dance to factory calibrated standards, actual need of calibration may vary based on use. Contact Sales AM for quotation on performance verification. REV. E ECO-024551 TRQ-N34-8 MCL NY NOTES 260427 A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuits’ applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits’ standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | Wrenches |
| Product Number | TRQ-N34-8 |
| Product Name | TORQUE WR N-TYPE/19.1MM/8IN.LB |
| Type | Torque |