Mini-Circuits' TRQ-516-08 is a precision break-over torque wrench designed for mating SMA, 3.5mm, 2.92mm, 2.4mm, and 1.85mm connectors with controlled torque to prevent over- or under-tightening. It has a stainless steel wrench head, an aluminum blue anodized handle, and a nominal length of 6.44 inches. The wrench is preset to 8 ±0.32 inch-lbs (0.9 ±0.04 N·m) and weighs 83.05 grams. It is housed in a MY2727 case and complies with ANSI/NCSL Z540 and ISO 10011 performance standards.
Mini-Circuits’ Precise Break-over Torque Wrench TRQ-516-08 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.32 inch-lbs Wrench Torque (0.9±0.04 NM) Wrench Size 8.0 mm (5/16 inches) Wrench Head Stainless steel Handle Aluminum blue anodized Length (Nominal) 6.44 ±.030 inches *Recommended duration of calibration is one year. Calibration intervals set by national and international standards are either one year or 5000 cycles, CASE # A B C w da h n ic c h e e t v o e f r a c c o t m or e y s c fi a r l s ib t. r a H t o e w d e s v ta e n r, d to ar e d n s s , u a r c e t u th a a l t n t e h e e d p o e f r f c o a r l m ib a ra n t c io e n is m in a a y c v c a o r r y - MY2727 [16 6 3 .4 .5 4 3 ] [1 .5 4 6 .3 3 ] [ . 8 3 . 1 0 5 1 ] based on use. Contact Sales AM for quotation on performance verification. Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .005 Inch Torque Wrench Weight: 83.05 grams Torque Wrench + Box Weight: 175 grams REV. D ECO-024551 TRQ-N34-8 MCL NY NOTES 250402 A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuit’s applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard. Terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | Wrenches |
| Product Number | TRQ-516-08 |
| Product Name | TORQUE WR SMA/3.5/2.92/2.4/1.8 |
| Type | Torque |