Proto® Industrial Tools DRIFT PUNCH J961/4S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.12 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J961/4S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J961/4S2
DRIFT PUNCH J961/4S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.12 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 10 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/32 INCH POINT SIZE
  • 3/32 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J961/4S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 652406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
108 - Parallel pin punches - 70071152 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.0787 inch (2 mm)
View Details
CENTER PUNCH - CT-1303 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Length 0.3750 inch (9.52 mm)
Overall Length 5 inch (127 mm)
View Details